Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MPM20011002DT1 MPM20011002DT1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080129-MPM20011002D T1 Packaging: Tape and Reel Termination: Gull Wing Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 0.5 % Military Standard: Not Number of Resistors: 2 Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8533210025
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080129-MPM20011002D T1 Packaging: Tape and Reel Termination: Gull Wing Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 0.5 % Military Standard: Not Number of Resistors: 2 Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8533210025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MPM20011002DT1 - 1080129-MPM20011002DT1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MPM20011002DT1
1080129-MPM20011002DT1
OEM Parts - OEM Parts (M - N) - MPM20011002DT1 1080129-MPM20011002DT1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080129-MPM20011002D T1 Packaging: Tape and Reel Termination: Gull Wing Length: 3.05 mm Number of Terminals: 3 Mounting: SMD (SMT) Tolerance: 0.5 % Military Standard: Not Number of Resistors: 2 Categories: OEM Parts(M-N) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8533210025

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080129-MPM20011002DT1
Packaging: Tape and Reel
Termination: Gull Wing
Length: 3.05 mm
Number of Terminals: 3
Mounting: SMD (SMT)
Tolerance: 0.5 %
Military Standard: Not
Number of Resistors: 2
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210025

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080129-MPM20011002DT1
Product Name OEM Parts - OEM Parts (M - N) - MPM20011002DT1
Unlock Full Specs
to access all available technical data