MOULDED RES NTWRK,10K,.1%,.05% RATIO,T/R
Manufacturer: Vishay
Win Source Part Number: 1226538-MPM1002AT1
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
RES NETWORK 2 RES 5K OHM TO236-3 Product overview: MPM1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM1002AT1 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MPM1002AT1 | 1226538-MPM1002AT1 | MPM1002AT1-ND | 50-MPM1002AT1 |
| Product Name | MOULDED RES NTWRK,10K,.1%,.05% RATIO,T/R | Resistor Networks, Arrays - MPM1002AT1 | Resistor Networks, Arrays | Resistor |
| Tolerance | 0.1000 to 0.0500 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Chip Array | Chip Array | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Resistance Range | 5000 ohms | 5000 ohms |