Vishay Intertechnology, Inc. Resistor Networks, Arrays - MPM10012002BWS MPM10012002BWS

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022873-MPM10012002B WS Number of Terminals: 3 Mounting: SMD (SMT) Temperature Coefficient: 25 ppm/°C Number of Resistors: 2 Number of Pins: 3 Categories: Resistor Networks,Arrays Case / Package: SOT-23 Alternative Parts (Cross-Reference): MPMT10011002FT1; MPM2002BWS; MPM2002DT5; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022873-MPM10012002B WS Number of Terminals: 3 Mounting: SMD (SMT) Temperature Coefficient: 25 ppm/°C Number of Resistors: 2 Number of Pins: 3 Categories: Resistor Networks,Arrays Case / Package: SOT-23 Alternative Parts (Cross-Reference): MPMT10011002FT1; MPM2002BWS; MPM2002DT5; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MPM10012002BWS - 1022873-MPM10012002BWS - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MPM10012002BWS
1022873-MPM10012002BWS
Resistor Networks, Arrays - MPM10012002BWS 1022873-MPM10012002BWS
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022873-MPM10012002B WS Number of Terminals: 3 Mounting: SMD (SMT) Temperature Coefficient: 25 ppm/°C Number of Resistors: 2 Number of Pins: 3 Categories: Resistor Networks,Arrays Case / Package: SOT-23 Alternative Parts (Cross-Reference): MPMT10011002FT1; MPM2002BWS; MPM2002DT5; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022873-MPM10012002BWS
Number of Terminals: 3
Mounting: SMD (SMT)
Temperature Coefficient: 25 ppm/°C
Number of Resistors: 2
Number of Pins: 3
Categories: Resistor Networks,Arrays
Case / Package: SOT-23
Alternative Parts (Cross-Reference): MPMT10011002FT1; MPM2002BWS; MPM2002DT5;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Resistor Networks & Arrays MPM 1K 20K 0.1%ABS 0.1%RATIO WS Product overview: MPM10012002BWS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10012002BWS can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays MPM 1K 20K 0.1%ABS 0.1%RATIO WS Product overview: MPM10012002BWS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10012002BWS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1022873-MPM10012002BWS 50-MPM10012002BWS
Product Name Resistor Networks, Arrays - MPM10012002BWS Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) SOT-23-3
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Number of Resistors 2
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers