Vishay Intertechnology, Inc. Resistor Networks, Arrays MPM10012002AT1

Description
1k, 20k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
1k, 20k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MPM10012002AT1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPM10012002AT1-ND
Resistor Networks, Arrays MPM10012002AT1-ND
1k, 20k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 20k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MPM10012002AT1-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
Resistance Range 1000 to 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details