Vishay Intertechnology, Inc. SMD 0.2W 5W SOT-23 Resistor MPM10011003AT1

Description
Res Thin Film NET 1K Ohm/100K Ohm 0.1% 0.2W(1/5W) ±25ppm/°C VOLT/D Molded 3-Pin SOT-23 Gull Wing SMD T/R Product overview: MPM10011003AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10011003AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film NET 1K Ohm/100K Ohm 0.1% 0.2W(1/5W) ±25ppm/°C VOLT/D Molded 3-Pin SOT-23 Gull Wing SMD T/R Product overview: MPM10011003AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10011003AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W 5W SOT-23 Resistor - 50-MPM10011003AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W SOT-23 Resistor
50-MPM10011003AT1
SMD 0.2W 5W SOT-23 Resistor 50-MPM10011003AT1
Res Thin Film NET 1K Ohm/100K Ohm 0.1% 0.2W(1/5W) ±25ppm/°C VOLT/D Molded 3-Pin SOT-23 Gull Wing SMD T/R Product overview: MPM10011003AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10011003AT1 can be used for catalog matching and distributor lookup.

Res Thin Film NET 1K Ohm/100K Ohm 0.1% 0.2W(1/5W) ±25ppm/°C VOLT/D Molded 3-Pin SOT-23 Gull Wing SMD T/R Product overview: MPM10011003AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10011003AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MPM10011003AT1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPM10011003AT1-ND
Resistor Networks, Arrays MPM10011003AT1-ND
1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
993664-MPM10011003AT1
Resistors - Resistor Networks, Arrays 993664-MPM10011003AT1
Win Source Part Number: 993664-MPM10011003AT 1 Category: Resistors>Resistor Networks, Arrays Series: MPM Package: Tape & Reel (TR) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k, 100k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 100mW Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±2ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Vishay Dale Thin Film RoHS Status: RoHS non-compliant

Win Source Part Number: 993664-MPM10011003AT1
Category: Resistors>Resistor Networks, Arrays
Series: MPM
Package: Tape & Reel (TR)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k, 100k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 100mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.113" L x 0.051" W (2.86mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±2ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Vishay Dale Thin Film
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 50-MPM10011003AT1 MPM10011003AT1-ND 993664-MPM10011003AT1
Product Name SMD 0.2W 5W SOT-23 Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Technology / Construction Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging SOT-23 Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms 1000 to 100000 ohms 1000 to 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers