Vishay Intertechnology, Inc. Resistor Networks, Arrays - MPM10011002BWS MPM10011002BWS

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215556-MPM10011002B WS Number of Terminals: 3 Temperature Coefficient: 25 ppm/°C Number of Resistors: 2 Number of Pins: 3 Categories: Resistor Networks,Arrays Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215556-MPM10011002B WS Number of Terminals: 3 Temperature Coefficient: 25 ppm/°C Number of Resistors: 2 Number of Pins: 3 Categories: Resistor Networks,Arrays Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MPM10011002BWS - 1215556-MPM10011002BWS - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MPM10011002BWS
1215556-MPM10011002BWS
Resistor Networks, Arrays - MPM10011002BWS 1215556-MPM10011002BWS
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215556-MPM10011002B WS Number of Terminals: 3 Temperature Coefficient: 25 ppm/°C Number of Resistors: 2 Number of Pins: 3 Categories: Resistor Networks,Arrays Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215556-MPM10011002BWS
Number of Terminals: 3
Temperature Coefficient: 25 ppm/°C
Number of Resistors: 2
Number of Pins: 3
Categories: Resistor Networks,Arrays
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Resistor Networks & Arrays MPM 1K 10K 0.1%ABS 0.1%RATIO WS Product overview: MPM10011002BWS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10011002BWS can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays MPM 1K 10K 0.1%ABS 0.1%RATIO WS Product overview: MPM10011002BWS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPM10011002BWS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1215556-MPM10011002BWS 50-MPM10011002BWS
Product Name Resistor Networks, Arrays - MPM10011002BWS Resistor
Configuration Chip Array
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Number of Resistors 2
Standards and Certifications RoHS
Mounting / Packaging SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details