Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MP620R0L

Description
620 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead Metal Foil
Request a Quote Datasheet
Description
620 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-MP620R0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-MP620R0LTR-ND
Chip Resistor - Surface Mount 804-MP620R0LTR-ND
620 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead Metal Foil

620 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - MP620R0L - 927783-MP620R0L - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MP620R0L
927783-MP620R0L
Chip Resistor - Surface Mount - MP620R0L 927783-MP620R0L
Manufacturer: Vishay Win Source Part Number: 927783-MP620R0L Series: MP Operating Temperature Range: -65°C ~ 175°C Features: 620 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead - Metal Foil Package: 1210 (3225 Metric), J-Lead Categories: Resistors Case / Package: 2-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 927783-MP620R0L
Series: MP
Operating Temperature Range: -65°C ~ 175°C
Features: 620 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead - Metal Foil
Package: 1210 (3225 Metric), J-Lead
Categories: Resistors
Case / Package: 2-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 804-MP620R0LTR-ND 927783-MP620R0L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MP620R0L
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details