Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MP2K273L

Description
2.273 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead Metal Foil
Request a Quote Datasheet
Description
2.273 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-MP2K273LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-MP2K273LTR-ND
Chip Resistor - Surface Mount 804-MP2K273LTR-ND
2.273 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead Metal Foil

2.273 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric), J-Lead Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-MP2K273LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-MP2K273LDKR-ND
Chip Resistor - Surface Mount 804-MP2K273LDKR-ND
MP2K273L 0.05% REELED

MP2K273L 0.05% REELED

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-MP2K273LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-MP2K273LCT-ND
Chip Resistor - Surface Mount 804-MP2K273LCT-ND
MP2K273L 0.05% REELED

MP2K273L 0.05% REELED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-MP2K273LTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers