Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays MORNTA5002AT5

Description
Win Source Part Number: 1188773-MORNTA5002AT 5 Category: Resistors>Resistor Networks, Arrays Series: MORN Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 50k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 50mW Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±1ppm/°C HTSUS: 8533.21.0060 Mfr: Vishay Dale Thin Film Other Names: 541-2495-6,541-2495- 2,541-2495-1
Request a Quote Datasheet
Description
Win Source Part Number: 1188773-MORNTA5002AT 5 Category: Resistors>Resistor Networks, Arrays Series: MORN Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 50k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 50mW Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±1ppm/°C HTSUS: 8533.21.0060 Mfr: Vishay Dale Thin Film Other Names: 541-2495-6,541-2495- 2,541-2495-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1188773-MORNTA5002AT5
Resistors - Resistor Networks, Arrays 1188773-MORNTA5002AT5
Win Source Part Number: 1188773-MORNTA5002AT 5 Category: Resistors>Resistor Networks, Arrays Series: MORN Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 50k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 50mW Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±1ppm/°C HTSUS: 8533.21.0060 Mfr: Vishay Dale Thin Film Other Names: 541-2495-6,541-2495- 2,541-2495-1

Win Source Part Number: 1188773-MORNTA5002AT5
Category: Resistors>Resistor Networks, Arrays
Series: MORN
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 50k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 50mW
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±1ppm/°C
HTSUS: 8533.21.0060
Mfr: Vishay Dale Thin Film
Other Names: 541-2495-6,541-2495-2,541-2495-1

Buy Now Datasheet
Resistor Networks, Arrays - 541-2495-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-2495-2-ND
Resistor Networks, Arrays 541-2495-2-ND
"50k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"50k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1188773-MORNTA5002AT5 541-2495-2-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP
Resistance Range 50000 ohms 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details