Vishay Intertechnology, Inc. Resistor MORNTA2002AT5

Description
RES ARRAY 4 RES 20K OHM 8TSSOP Product overview: MORNTA2002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MORNTA2002AT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 20K OHM 8TSSOP Product overview: MORNTA2002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MORNTA2002AT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 20K OHM 8TSSOP Product overview: MORNTA2002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MORNTA2002AT5 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 20K OHM 8TSSOP Product overview: MORNTA2002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MORNTA2002AT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1010132-MORNTA2002AT5
Resistors - Resistor Networks, Arrays 1010132-MORNTA2002AT5
Win Source Part Number: 1010132-MORNTA2002AT 5 Category: Resistors>Resistor Networks, Arrays Series: MORN Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 50mW Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±1ppm/°C HTSUS: 8533.21.0060 Mfr: Vishay Dale Thin Film Other Names: 541-2493-6,541-2493- 2,541-2493-1

Win Source Part Number: 1010132-MORNTA2002AT5
Category: Resistors>Resistor Networks, Arrays
Series: MORN
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 20k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 50mW
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±1ppm/°C
HTSUS: 8533.21.0060
Mfr: Vishay Dale Thin Film
Other Names: 541-2493-6,541-2493-2,541-2493-1

Buy Now Datasheet
Resistor Networks, Arrays - 541-2493-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-2493-2-ND
Resistor Networks, Arrays 541-2493-2-ND
"20k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"20k Ohm ±0.1% 50mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-MORNTA2002AT5 1010132-MORNTA2002AT5 541-2493-2-ND
Product Name Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Mounting / Packaging 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details