Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224910-MORNTA2001AT
Packaging: Cut Tape
Voltage Rating: 50 V
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Number of Elements: 4
Resistance: 2 kΩ
Number of Pins: 8
Categories: Custom Parts
Case / Package: MSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224910-MORNTA2001AT3 |
| Product Name | Custom Parts - Custom Parts (J - M) - MORNTA2001AT3 |