The MOC8104 is an optocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor in a standard DIP-6 package, measuring 7.62 mm by 10.16 mm. It provides an isolation test voltage of 5300 V RMS and is designed for signal transmission between electrically isolated circuits with no base connection to improve common mode immunity. It has a collector current rating of 50 mA, a collector-emitter breakdown voltage of 30 V, and a current transfer ratio ranging from 160% to 256% at 10 mA forward current. It meets UL, cUL, BSI, CQC, and DIN EN 60747-5-5 (VDE 0884) safety standards. Operating temperature range is -55 °C to +100 °C.
1-Ch Transistor Optocoupler, 5.3kV Isolation, 60mA Fwd, DIP Product overview: MOC8104 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8104 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8104 |
| Product Name | 5.3kV 60mA DIP Bipolar Transistor |
| IC(max) | 50 milliamps |