The MOC8104-X019T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a 6-pin SMD package, measuring 10.16 mm by 7.62 mm. It features an isolation test voltage of 5300 V RMS and no base connection for improved common mode immunity. The device meets UL, cUL, BSI, and CQC safety approvals and complies with DIN EN 60747-5-5 (VDE 0884) for option 1 variants. Its current transfer ratio ranges from 160% to 256% at 10 mA forward current and 10 V collector-emitter voltage. The maximum collector current is 50 mA, with a saturation voltage of 0.25 V to 0.4 V at 5 mA. Operating temperature ranges from -55 °C to +100 °C, and peak isolation voltage is 10,000 V. Switching times are typ. 3.0 μs turn-on and 2.3 μs turn-off under standard test conditions.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R Product overview: MOC8104-X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8104-X019T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8104-X019T |
| Product Name | SMD Bipolar Transistor |
| PD | 0.1500 milliwatts |