The MOC8104-X016 is an optocoupler with a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor in a standard 6-pin dual in-line package, 7.62 mm wide and 10.16 mm long, with a base terminal not connected for improved common mode immunity. It provides an isolation test voltage of 5300 V RMS and meets UL, cUL, BSI, CQC, and VDE (option 1) safety standards. The current transfer ratio ranges from 160% to 256% at an input current of 10 mA, with a collector-emitter breakdown voltage of 30 V and a maximum collector current of 50 mA. The device operates from -55 °C to +100 °C and has a total power dissipation of 250 mW.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Product overview: MOC8104-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8104-X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8104-X016 |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |