The MOC8102 is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It features a no-base connection for improved common mode immunity. The device has a 5300 Vrms isolation test voltage, a maximum collector-emitter voltage of 30 V, and a collector current of 50 mA. It operates over a temperature range of -55 °C to +100 °C and meets UL, cUL, BSI EN 62368-1, and CQC GB4943.1-2011/GB8898
1-Ch Transistor Optocoupler, 5.3kV Isolation, DIP Product overview: MOC8102 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8102 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8102 |
| Product Name | 5.3kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |