The MOC8102 is an optocoupler with a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor in a plastic SMD-6 package, designed for signal transmission between electrically isolated circuits. It features no base connection for improved common mode immunity, a 5300 Vrms isolation test voltage, and a current transfer ratio ranging from 73% to 117% at 10 mA forward current. The device supports operating temperatures from -55°C to 100°C and meets UL, cUL, BSI, and CQC safety standards. The SMD-6 variant (option 7) has a footprint of 7.62 mm by 10.16 mm with a seating plane clearance greater than 0.7 mm.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD Product overview: MOC8102-X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8102-X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8102-X017 |
| Product Name | SMD Bipolar Transistor |
| PD | 0.1500 milliwatts |