Vishay Precision Group Optocoupler; No. Of Channels Vishay MOC8102-X009

Description
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:73%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; Input Current Max:60mA RoHS Compliant: Yes
Datasheet
Description
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:73%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; Input Current Max:60mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; No. Of Channels Vishay - 21H2208 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
21H2208
Optocoupler; No. Of Channels Vishay 21H2208
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:73%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; Input Current Max:60mA RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:73%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; Input Current Max:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC8102-X009
Transistor Output Optocouplers MOC8102-X009
Transistor Output Optocouplers Phototransistor Out Single CTR > 73-117%

Transistor Output Optocouplers Phototransistor Out Single CTR > 73-117%

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 21H2208 MOC8102-X009
Product Name Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990711 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8233AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details