The MOC8102-X009 is a phototransistor optocoupler in a surface-mount SMD-6 package with 10.16 mm lead spacing, featuring an infrared LED optically coupled to a silicon phototransistor with no base connection for enhanced common mode immunity. It provides a current transfer ratio of 73% to 117% at 10 mA input current, 5300 V RMS isolation voltage, and meets UL, cUL, BSI, and CQC safety approvals. Operating temperature ranges from -55 °C to +100 °C, with a maximum junction temperature of 100 °C. The device complies with DIN EN 60747-5-5 (VDE 0884), IEC 60286-3, and RoHS standards.
MOC8101, MOC8102, MOC8103, MOC8104, MOC8105 Optocoupler, Phototransistor Output, no Base Connection Product overview: MOC8102-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8102-X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8102-X009 |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |