Vishay Intertechnology, Inc. Transistor Output Optocouplers MOC8101

Description
Transistor Output Optocouplers Phototransistor Out Single CTR 50-80%
Datasheet
Description
Transistor Output Optocouplers Phototransistor Out Single CTR 50-80%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC8101
Transistor Output Optocouplers MOC8101
Transistor Output Optocouplers Phototransistor Out Single CTR 50-80%

Transistor Output Optocouplers Phototransistor Out Single CTR 50-80%

Buy Now Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 61M7823 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
61M7823
Optocoupler, Transistor O/p; No. Of Channels Vishay 61M7823
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number MOC8101 61M7823
Product Name Transistor Output Optocouplers Optocoupler, Transistor O/p; No. Of Channels Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1640576 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details