The MOC8101-X017T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a 6-pin SMD package measuring 9.53 mm by 7.62 mm. It has no base terminal connection to enhance common mode immunity and provides 5300 V RMS isolation. It meets UL, cUL, BSI, and CQC safety approvals and is rated for operation from -55°C to 100°C with a maximum junction temperature of 100°C. The current transfer ratio ranges from 50% to 80% at 10 mA input current. Switching times are typically 3.0 µs on and 2.3 µs off with a 100 Ω load. Isolation resistance exceeds 10¹² Ω at 500 V and 25°C. The device complies with IEC 60747-5-5, UL 94 V-0, and MIL-STD-202 standards.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R Product overview: MOC8101-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8101-X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8101-X017T |
| Product Name | SMD Bipolar Transistor |
| PD | 0.1500 milliwatts |