Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMU0102WE1182BB100

Description
MMU 0102-15 0.1% VG03 B1 11K8
Request a Quote Datasheet
Description
MMU 0102-15 0.1% VG03 B1 11K8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMU0102WE1182BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU0102WE1182BB100TR-ND
Chip Resistor - Surface Mount 749-MMU0102WE1182BB100TR-ND
MMU 0102-15 0.1% VG03 B1 11K8

MMU 0102-15 0.1% VG03 B1 11K8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-MMU0102WE1182BB100TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0102
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details