MMU 0102-15 0.1% BL 100R
MMU 0102-15 0.1% BL 100R
MMU 0102-15 0.1% BL 100R
RESISTOR, MELF, 0.2 WATT, 100 OHMS, 150V, 0.1%, CASE CODE: 0102. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MMU01020E1000BB300TR-ND | 167025518 |
| Product Name | Chip Resistor - Surface Mount | Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0102 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |