Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MMU01020D2009FB300 MMU01020D2009FB300

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959390-MMU01020D2009 FB300 Operating Supply Voltage: 150 V Resistance: 20 Ω Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959390-MMU01020D2009 FB300 Operating Supply Voltage: 150 V Resistance: 20 Ω Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MMU01020D2009FB300 - 959390-MMU01020D2009FB300 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MMU01020D2009FB300
959390-MMU01020D2009FB300
OEM Parts - OEM Parts (M - N) - MMU01020D2009FB300 959390-MMU01020D2009FB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959390-MMU01020D2009 FB300 Operating Supply Voltage: 150 V Resistance: 20 Ω Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959390-MMU01020D2009FB300
Operating Supply Voltage: 150 V
Resistance: 20 Ω
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 959390-MMU01020D2009FB300
Product Name OEM Parts - OEM Parts (M - N) - MMU01020D2009FB300
Unlock Full Specs
to access all available technical data