Vishay Precision Group 0.2W 150V Resistor MMU01020C8251FB300

Description
MELF Resistors 0.2W 8.25Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C8251FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C8251FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.2W 8.25Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C8251FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C8251FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 150V Resistor - 52-MMU01020C8251FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C8251FB300
0.2W 150V Resistor 52-MMU01020C8251FB300
MELF Resistors 0.2W 8.25Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C8251FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C8251FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 8.25Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C8251FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C8251FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C8251FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C8251FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C8251FB300DKR-ND
MMU 0102-50 1% BL 8K25

MMU 0102-50 1% BL 8K25

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C8251FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C8251FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C8251FB300CT-ND
MMU 0102-50 1% BL 8K25

MMU 0102-50 1% BL 8K25

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C8251FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C8251FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C8251FB300TR-ND
MMU 0102-50 1% BL 8K25

MMU 0102-50 1% BL 8K25

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU01020C8251FB300 - 1130299-MMU01020C8251FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C8251FB300
1130299-MMU01020C8251FB300
Chip Resistor - Surface Mount - MMU01020C8251FB300 1130299-MMU01020C8251FB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130299-MMU01020C825 1FB300 Packaging: Tape and Reel Length: 2.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 150 V Composition: Thin Film Resistance: 8.25 kΩ Power Rating: 200 mW Diameter: 1.1 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130299-MMU01020C8251FB300
Packaging: Tape and Reel
Length: 2.2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 150 V
Composition: Thin Film
Resistance: 8.25 kΩ
Power Rating: 200 mW
Diameter: 1.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Res, 8K25, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay - 84AH7560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
84AH7560
Res, 8K25, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay 84AH7560
RES, 8K25, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

RES, 8K25, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMU01020C8251FB300 749-MMU01020C8251FB300DKR-ND 1130299-MMU01020C8251FB300 84AH7560
Product Name 0.2W 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMU01020C8251FB300 Res, 8K25, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details