Vishay Precision Group Chip Resistor - Surface Mount MMU01020C8202FB300

Description
82 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1444-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1444-6-ND
Chip Resistor - Surface Mount 749-1444-6-ND
82 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

82 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1444-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1444-2-ND
Chip Resistor - Surface Mount 749-1444-2-ND
82 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

82 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1444-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1444-1-ND
Chip Resistor - Surface Mount 749-1444-1-ND
82 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

82 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C8202FB300
1078497-MMU01020C8202FB300
Chip Resistor - Surface Mount - MMU01020C8202FB300 1078497-MMU01020C8202FB300
Manufacturer: Vishay Win Source Part Number: 1078497-MMU01020C820 2FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.3W Resistance (Ohms): 82k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0102 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1078497-MMU01020C8202FB300
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.3W
Resistance (Ohms): 82k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0102
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C8202FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C8202FB300
0.2W 150V Resistor 52-MMU01020C8202FB300
MELF Resistors 0.2W 82Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C8202FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C8202FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 82Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C8202FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C8202FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 82 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7272 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 82 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7272
Surface Mount Melf Resistor, Mmu 0102 Series, 82 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7272
Surface Mount MELF Resistor, MMU 0102 Series, 82 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 82 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1444-6-ND 1078497-MMU01020C8202FB300 52-MMU01020C8202FB300 98K7272
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMU01020C8202FB300 0.2W 150V Resistor Surface Mount Melf Resistor, Mmu 0102 Series, 82 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details