8.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
8.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
8.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 0.2W 8.2Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C8201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C8201FB30
Win Source Part Number: 1382926-MMU01020C820
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 8.2 kOhms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
HTSUS: 8533.21.0040
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs
Surface Mount MELF Resistor, MMU 0102 Series, 8.2 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
RES, AEC-Q200, THIN FILM, 8K2, 1%, 0102; Resistance:8.2kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1433-2-ND | 52-MMU01020C8201FB300 | 1382926-MMU01020C8201FB300 | 98K7271 | 12AC1764 |
| Product Name | Chip Resistor - Surface Mount | 0.2W 150V Resistor | Resistors - Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 8.2 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay | Res, Aec-Q200, Thin Film, 8K2, 1%, 0102; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0102 | Surface Mount Technology (SMT / SMD) | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |