The Win Source Electronics part number 1114566-MMU01020C820
Win Source Part Number: 1114566-MMU01020C820
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 820 Ohms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 749-1420-6,749-1420-
820 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
820 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
820 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 0.2W 820ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C8200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C8200FB30
Surface Mount MELF Resistor, MMU 0102 Series, 820 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1114566-MMU01020C8200FB300 | 749-1420-1-ND | 52-MMU01020C8200FB300 | 98K7270 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.2W 150V Resistor | Surface Mount Melf Resistor, Mmu 0102 Series, 820 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | MetalFilm | |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.3000 watts | 0.3000 watts |