Vishay Precision Group Chip Resistor - Surface Mount MMU01020C7509FB300

Description
75 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1410-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1410-2-ND
Chip Resistor - Surface Mount 749-1410-2-ND
75 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

75 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1410-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1410-6-ND
Chip Resistor - Surface Mount 749-1410-6-ND
75 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

75 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1410-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1410-1-ND
Chip Resistor - Surface Mount 749-1410-1-ND
75 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

75 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667645
Surface Mount Resistors 667645
Vishay MMU01020C7509FB300

Vishay MMU01020C7509FB300

Supplier's Site
Chip Resistor - Surface Mount - MMU01020C7509FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C7509FB300
Chip Resistor - Surface Mount MMU01020C7509FB300
RES 75 OHM 1% 0.3W MELF 0102

RES 75 OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 75 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7269 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 75 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7269
Surface Mount Melf Resistor, Mmu 0102 Series, 75 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7269
Surface Mount MELF Resistor, MMU 0102 Series, 75 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 75 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 75R, 1%, 0102; Resistance Vishay - 12AC1763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 75R, 1%, 0102; Resistance Vishay
12AC1763
Res, Aec-Q200, Thin Film, 75R, 1%, 0102; Resistance Vishay 12AC1763
RES, AEC-Q200, THIN FILM, 75R, 1%, 0102; Resistance:75ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 75R, 1%, 0102; Resistance:75ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 749-1410-2-ND 667645 MMU01020C7509FB300 98K7269 12AC1763
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 75 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 75R, 1%, 0102; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD); 0102 Surface Mount Technology (SMT / SMD)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details