Vishay Precision Group Chip Resistor - Surface Mount MMU01020C7503FB300

Description
MMU 0102-50 1% BL 750K
Request a Quote
Description
MMU 0102-50 1% BL 750K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 750 kΩ with a tolerance of 1%. It has a rated power dissipation of 200 mW and operates effectively within a temperature range of -55 °C to 155 °C. This resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. The device is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It also exhibits excellent overall stability, with a temperature coefficient of ± 50 ppm/K. The resistor is packaged in antistatic blister tape, facilitating easy handling and integration into various electronic assemblies.

Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 750 kΩ with a tolerance of 1%. It has a rated power dissipation of 200 mW and operates effectively within a temperature range of -55 °C to 155 °C. This resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. The device is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It also exhibits excellent overall stability, with a temperature coefficient of ± 50 ppm/K. The resistor is packaged in antistatic blister tape, facilitating easy handling and integration into various electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMU01020C7503FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C7503FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C7503FB300DKR-ND
MMU 0102-50 1% BL 750K

MMU 0102-50 1% BL 750K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C7503FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C7503FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C7503FB300CT-ND
MMU 0102-50 1% BL 750K

MMU 0102-50 1% BL 750K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C7503FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C7503FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C7503FB300TR-ND
MMU 0102-50 1% BL 750K

MMU 0102-50 1% BL 750K

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 750 Kohm, 200 Mw, 1%, Metal Film Vishay - 54R3489 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 750 Kohm, 200 Mw, 1%, Metal Film Vishay
54R3489
Surface Mount Melf Resistor, Mmu 0102 Series, 750 Kohm, 200 Mw, 1%, Metal Film Vishay 54R3489
Surface Mount MELF Resistor, MMU 0102 Series, 750 kohm, 200 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMU 0102 Series, 750 kohm, 200 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 750 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7268 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 750 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7268
Surface Mount Melf Resistor, Mmu 0102 Series, 750 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7268
Surface Mount MELF Resistor, MMU 0102 Series, 750 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 750 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MMU01020C7503FB300DKR-ND 54R3489 98K7268
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 750 Kohm, 200 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 750 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers