Vishay Precision Group 0.2W 150V Resistor MMU01020C6809FB300

Description
MELF Resistors 0.2W 68ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C6809FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C6809FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.2W 68ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C6809FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C6809FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2W 150V Resistor - 52-MMU01020C6809FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C6809FB300
0.2W 150V Resistor 52-MMU01020C6809FB300
MELF Resistors 0.2W 68ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C6809FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C6809FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 68ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C6809FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C6809FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1409-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1409-2-ND
Chip Resistor - Surface Mount 749-1409-2-ND
68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1409-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1409-1-ND
Chip Resistor - Surface Mount 749-1409-1-ND
68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1409-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1409-6-ND
Chip Resistor - Surface Mount 749-1409-6-ND
68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C6809FB300
885479-MMU01020C6809FB300
Chip Resistor - Surface Mount - MMU01020C6809FB300 885479-MMU01020C6809FB300
Manufacturer: Vishay Win Source Part Number: 885479-MMU01020C6809 FB300 Series: MMU - Professional Operating Temperature Range: -55°C ~ 155°C Features: 68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0102 Package: Reel - TR Categories: Resistors Case / Package: 0102 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1409-2, 749-1409-1, 749-1409-6

Manufacturer: Vishay
Win Source Part Number: 885479-MMU01020C6809FB300
Series: MMU - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0102
Package: Reel - TR
Categories: Resistors
Case / Package: 0102
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1409-2, 749-1409-1, 749-1409-6

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 68 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7264 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 68 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7264
Surface Mount Melf Resistor, Mmu 0102 Series, 68 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7264
Surface Mount MELF Resistor, MMU 0102 Series, 68 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 68 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 68R, 1%, 0102; Resistance Vishay - 12AC1761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 68R, 1%, 0102; Resistance Vishay
12AC1761
Res, Aec-Q200, Thin Film, 68R, 1%, 0102; Resistance Vishay 12AC1761
RES, AEC-Q200, THIN FILM, 68R, 1%, 0102; Resistance:68ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 68R, 1%, 0102; Resistance:68ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMU01020C6809FB300 749-1409-2-ND 885479-MMU01020C6809FB300 98K7264 12AC1761
Product Name 0.2W 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMU01020C6809FB300 Surface Mount Melf Resistor, Mmu 0102 Series, 68 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 68R, 1%, 0102; Resistance Vishay
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176769-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details