Vishay Precision Group Surface Mount Resistors MMU01020C6803FB300

Description
Vishay MMU01020C6803FB300
Request a Quote Datasheet
Description
Vishay MMU01020C6803FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787084
Surface Mount Resistors 6787084
Vishay MMU01020C6803FB300

Vishay MMU01020C6803FB300

Supplier's Site
Surface Mount Resistors - 6787084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787084P
Surface Mount Resistors 6787084P
Vishay MMU01020C6803FB300

Vishay MMU01020C6803FB300

Supplier's Site
Surface Mount Resistors - 1688154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688154
Surface Mount Resistors 1688154
Vishay MMU01020C6803FB300

Vishay MMU01020C6803FB300

Supplier's Site
Surface Mount Resistors - 1803738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803738
Surface Mount Resistors 1803738
Vishay MMU01020C6803FB300

Vishay MMU01020C6803FB300

Supplier's Site
Chip Resistor - Surface Mount - 749-MMU01020C6803FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6803FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C6803FB300CT-ND
680 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

680 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C6803FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6803FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C6803FB300DKR-ND
680 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

680 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C6803FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6803FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C6803FB300TR-ND
680 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

680 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 680K, 1%, 0102; Resistance Vishay - 12AC1760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 680K, 1%, 0102; Resistance Vishay
12AC1760
Res, Aec-Q200, Thin Film, 680K, 1%, 0102; Resistance Vishay 12AC1760
RES, AEC-Q200, THIN FILM, 680K, 1%, 0102; Resistance:680kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 680K, 1%, 0102; Resistance:680kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 680 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 680 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7263
Surface Mount Melf Resistor, Mmu 0102 Series, 680 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7263
Surface Mount MELF Resistor, MMU 0102 Series, 680 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 680 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C6803FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMU01020C6803FB300
Resistors - Chip Resistor - Surface Mount MMU01020C6803FB300
MMU 0102-50 1% BL 680K

MMU 0102-50 1% BL 680K

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787084 6787084P 1688154 749-MMU01020C6803FB300CT-ND 12AC1760 98K7263 MMU01020C6803FB300
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 680K, 1%, 0102; Resistance Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 680 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 Surface Mount Technology (SMT / SMD); Melf 0102 MELF, 0102 Surface Mount Technology (SMT / SMD) MELF, 0102
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 680000 ohms 680000 ohms 680000 ohms
Power Rating 0.2000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details