Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMU01020C6802FB300

Description
68 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1442-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1442-1-ND
Chip Resistor - Surface Mount 749-1442-1-ND
68 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1442-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1442-2-ND
Chip Resistor - Surface Mount 749-1442-2-ND
68 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1442-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1442-6-ND
Chip Resistor - Surface Mount 749-1442-6-ND
68 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 68K, 1%, 0102; Resistance Vishay - 12AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 68K, 1%, 0102; Resistance Vishay
12AC1759
Res, Aec-Q200, Thin Film, 68K, 1%, 0102; Resistance Vishay 12AC1759
RES, AEC-Q200, THIN FILM, 68K, 1%, 0102; Resistance:68kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 68K, 1%, 0102; Resistance:68kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Melf Resistor, Mmu 0102 Series, 68 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7262 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 68 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7262
Surface Mount Melf Resistor, Mmu 0102 Series, 68 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7262
Surface Mount MELF Resistor, MMU 0102 Series, 68 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 68 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1442-1-ND 12AC1759 98K7262
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 68K, 1%, 0102; Resistance Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 68 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details