Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMU01020C6209FB300

Description
Win Source Part Number: 1178236-MMU01020C620 9FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-MMU01020C6209FB3 00TR,749-MMU01020C62 09FB300CT,749-MMU010 20C6209FB300DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1178236-MMU01020C620 9FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-MMU01020C6209FB3 00TR,749-MMU01020C62 09FB300CT,749-MMU010 20C6209FB300DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1178236-MMU01020C6209FB300
Resistors - Chip Resistor - Surface Mount 1178236-MMU01020C6209FB300
Win Source Part Number: 1178236-MMU01020C620 9FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-MMU01020C6209FB3 00TR,749-MMU01020C62 09FB300CT,749-MMU010 20C6209FB300DKR

Win Source Part Number: 1178236-MMU01020C6209FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 62 Ohms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-MMU01020C6209FB300TR,749-MMU01020C6209FB300CT,749-MMU01020C6209FB300DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C6209FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6209FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C6209FB300CT-ND
62 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

62 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C6209FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6209FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C6209FB300TR-ND
62 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

62 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C6209FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C6209FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C6209FB300DKR-ND
62 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

62 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C6209FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C6209FB300
0.2W 150V Resistor 52-MMU01020C6209FB300
MELF Resistors 0.2W 62ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C6209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C6209FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 62ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C6209FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C6209FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C6209FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMU01020C6209FB300
Resistors - Chip Resistor - Surface Mount MMU01020C6209FB300
MMU 0102-50 1% BL 62R

MMU 0102-50 1% BL 62R

Supplier's Site
Res, Aec-Q200, Thin Film, 62R, 1%, 0102; Resistance Vishay - 12AC1758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 62R, 1%, 0102; Resistance Vishay
12AC1758
Res, Aec-Q200, Thin Film, 62R, 1%, 0102; Resistance Vishay 12AC1758
RES, AEC-Q200, THIN FILM, 62R, 1%, 0102; Resistance:62ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 62R, 1%, 0102; Resistance:62ohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 62 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7259 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 62 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7259
Surface Mount Melf Resistor, Mmu 0102 Series, 62 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7259
Surface Mount MELF Resistor, MMU 0102 Series, 62 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 62 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1178236-MMU01020C6209FB300 749-MMU01020C6209FB300CT-ND 52-MMU01020C6209FB300 MMU01020C6209FB300 12AC1758 98K7259
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.2W 150V Resistor Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 62R, 1%, 0102; Resistance Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 62 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers