Vishay Precision Group Surface Mount Resistors MMU01020C6201FB300

Description
Vishay MMU01020C6201FB300
Request a Quote Datasheet
Description
Vishay MMU01020C6201FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787065
Surface Mount Resistors 6787065
Vishay MMU01020C6201FB300

Vishay MMU01020C6201FB300

Supplier's Site
Surface Mount Resistors - 6787065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787065P
Surface Mount Resistors 6787065P
Vishay MMU01020C6201FB300

Vishay MMU01020C6201FB300

Supplier's Site
Chip Resistor - Surface Mount - 749-1431-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1431-1-ND
Chip Resistor - Surface Mount 749-1431-1-ND
6.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1431-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1431-6-ND
Chip Resistor - Surface Mount 749-1431-6-ND
6.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1431-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1431-2-ND
Chip Resistor - Surface Mount 749-1431-2-ND
6.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 6.2 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 6.2 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7256
Surface Mount Melf Resistor, Mmu 0102 Series, 6.2 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7256
Surface Mount MELF Resistor, MMU 0102 Series, 6.2 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 6.2 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 6K2, 1%, 0102; Resistance Vishay - 12AC1757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 6K2, 1%, 0102; Resistance Vishay
12AC1757
Res, Aec-Q200, Thin Film, 6K2, 1%, 0102; Resistance Vishay 12AC1757
RES, AEC-Q200, THIN FILM, 6K2, 1%, 0102; Resistance:6.2kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 6K2, 1%, 0102; Resistance:6.2kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6787065 6787065P 749-1431-1-ND 98K7256 12AC1757
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 6.2 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 6K2, 1%, 0102; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 MELF, 0102 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 6200 ohms 6200 ohms
Power Rating 0.2000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details