MMU 0102-50 1% B0 5K6
MMU 0102-50 1% B0 5K6
MMU 0102-50 1% B0 5K6
RES, 5K6, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES
MMU 0102-50 1% B0 5K6
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-MMU01020C5601FB000CT-ND | 84AH7559 | MMU01020C5601FB000 |
| Product Name | Chip Resistor - Surface Mount | Res, 5K6, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0102 | ||
| Tolerance | 1 +/- % |