Win Source Part Number: 1050888-MMU01020C510
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 510 kOhms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): SMM02040C5103FB300; MMA02040C5103FB300; SMM02040C4753FB300;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 749-MMU01020C5103FB3
Vishay MMU01020C5103FB300
MELF Resistors 0.2W 510Kohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C5103FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C5103FB30
510 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
510 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
510 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MMU 0102-50 1% BL 510K
Surface Mount MELF Resistor, MMU 0102 Series, 510 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1050888-MMU01020C5103FB300 | 6787037 | 6787037P | 1803691 | 52-MMU01020C5103FB300 | 749-MMU01020C5103FB300TR-ND | MMU01020C5103FB300 | 98K7248 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | 0.2W 150V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 510 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | |
| Resistance Range | 510000 ohms | 510000 ohms | 510000 ohms | 510000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Power Rating | 0.3000 watts | 0.2000 watts | 0.3000 watts | 0.3000 watts |