Vishay Precision Group Chip Resistor - Surface Mount MMU01020C5101FB300

Description
5.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
5.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 5.1 kΩ, a power rating of 200 mW, and a tolerance of 1%. This metal film resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, industrial, and medical equipment. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. Its low temperature coefficient of ± 50 ppm/K contributes to its overall stability, and it is packaged in antistatic blister tape for ease of handling and integration into electronic assemblies.

Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 5.1 kΩ, a power rating of 200 mW, and a tolerance of 1%. This metal film resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, industrial, and medical equipment. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. Its low temperature coefficient of ± 50 ppm/K contributes to its overall stability, and it is packaged in antistatic blister tape for ease of handling and integration into electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1429-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1429-1-ND
Chip Resistor - Surface Mount 749-1429-1-ND
5.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1429-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1429-2-ND
Chip Resistor - Surface Mount 749-1429-2-ND
5.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1429-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1429-6-ND
Chip Resistor - Surface Mount 749-1429-6-ND
5.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.1 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 5.1 Kohm, 200 Mw, 1%, Metal Film Vishay - 54R3458 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 5.1 Kohm, 200 Mw, 1%, Metal Film Vishay
54R3458
Surface Mount Melf Resistor, Mmu 0102 Series, 5.1 Kohm, 200 Mw, 1%, Metal Film Vishay 54R3458
Surface Mount MELF Resistor, MMU 0102 Series, 5.1 kohm, 200 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMU 0102 Series, 5.1 kohm, 200 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 5.1 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7246 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 5.1 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7246
Surface Mount Melf Resistor, Mmu 0102 Series, 5.1 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7246
Surface Mount MELF Resistor, MMU 0102 Series, 5.1 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 5.1 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 5K1, 1%, 0102; Resistance Vishay - 12AC1754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 5K1, 1%, 0102; Resistance Vishay
12AC1754
Res, Aec-Q200, Thin Film, 5K1, 1%, 0102; Resistance Vishay 12AC1754
RES, AEC-Q200, THIN FILM, 5K1, 1%, 0102; Resistance:5.1kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 5K1, 1%, 0102; Resistance:5.1kohm; Product Range:MMU 0102 - Professional Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - MMU01020C5101FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C5101FB300
Chip Resistor - Surface Mount MMU01020C5101FB300
RES 5.1K OHM 1% 0.3W MELF 0102

RES 5.1K OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 749-1429-1-ND 54R3458 98K7246 12AC1754 MMU01020C5101FB300
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 5.1 Kohm, 200 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 5.1 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 5K1, 1%, 0102; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details