Win Source Part Number: 1050887-MMU01020C510
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 510 Ohms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Alternative Parts (Cross-Reference): MP000688; SMM02040C5100FB300; MFS1/4CC5100F; MMA02040C4700FB300; SMM02040C4700FB300; MFS1/4CC4700F;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 749-1417-1,749-1417-
MELF Resistors 0.2W 510ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C5100FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C5100FB30
510 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
510 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
510 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMU 0102 Series, 510 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
RES 510 OHM 1% 0.3W MELF 0102
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1050887-MMU01020C5100FB300 | 52-MMU01020C5100FB300 | 749-1417-2-ND | 98K7245 | MMU01020C5100FB300 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 0.2W 150V Resistor | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 510 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | |
| Resistance Range | 510 ohms | 510 ohms | 510 ohms | 510 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 0.3000 watts | 0.3000 watts | 0.3000 watts |