Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMU01020C4759FB300 MMU01020C4759FB300

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141368-MMU01020C475 9FB300 Packaging: Tape and Reel Length: 2.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 150 V Composition: Thin Film Resistance: 47.5 Ω Diameter: 1.1 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141368-MMU01020C475 9FB300 Packaging: Tape and Reel Length: 2.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 150 V Composition: Thin Film Resistance: 47.5 Ω Diameter: 1.1 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU01020C4759FB300 - 1141368-MMU01020C4759FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMU01020C4759FB300
1141368-MMU01020C4759FB300
Chip Resistor - Surface Mount - MMU01020C4759FB300 1141368-MMU01020C4759FB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141368-MMU01020C475 9FB300 Packaging: Tape and Reel Length: 2.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 150 V Composition: Thin Film Resistance: 47.5 Ω Diameter: 1.1 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141368-MMU01020C4759FB300
Packaging: Tape and Reel
Length: 2.2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 150 V
Composition: Thin Film
Resistance: 47.5 Ω
Diameter: 1.1 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Chip Resistor - Surface Mount - 749-MMU01020C4759FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C4759FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C4759FB300TR-ND
MMU 0102-50 1% BL 47R5

MMU 0102-50 1% BL 47R5

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C4759FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C4759FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C4759FB300DKR-ND
MMU 0102-50 1% BL 47R5

MMU 0102-50 1% BL 47R5

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C4759FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C4759FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C4759FB300CT-ND
MMU 0102-50 1% BL 47R5

MMU 0102-50 1% BL 47R5

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C4759FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C4759FB300
0.2W 150V Resistor 52-MMU01020C4759FB300
MELF Resistors 0.2W 47.5ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C4759FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C4759FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 47.5ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C4759FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C4759FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1141368-MMU01020C4759FB300 749-MMU01020C4759FB300TR-ND 52-MMU01020C4759FB300
Product Name Chip Resistor - Surface Mount - MMU01020C4759FB300 Chip Resistor - Surface Mount 0.2W 150V Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details