Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMU01020C4751FB300

Description
Win Source Part Number: 979061-MMU01020C4751 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 4.75 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMU-4.75KCTR,MMU-4.7 5KCT-ND,MMU-4.75KDKR ,MMU-4.75KCDKR,MMU-4 .75KTR,MMU-4.75KTR-N D,MMU-4.75KCT,MMU-4. 75KCCT,MMU-4.75KDKR- ND
Request a Quote Datasheet
Description
Win Source Part Number: 979061-MMU01020C4751 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 4.75 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMU-4.75KCTR,MMU-4.7 5KCT-ND,MMU-4.75KDKR ,MMU-4.75KCDKR,MMU-4 .75KTR,MMU-4.75KTR-N D,MMU-4.75KCT,MMU-4. 75KCCT,MMU-4.75KDKR- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
979061-MMU01020C4751FB300
Resistors - Chip Resistor - Surface Mount 979061-MMU01020C4751FB300
Win Source Part Number: 979061-MMU01020C4751 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 4.75 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMU-4.75KCTR,MMU-4.7 5KCT-ND,MMU-4.75KDKR ,MMU-4.75KCDKR,MMU-4 .75KTR,MMU-4.75KTR-N D,MMU-4.75KCT,MMU-4. 75KCCT,MMU-4.75KDKR- ND

Win Source Part Number: 979061-MMU01020C4751FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.75 kOhms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMU-4.75KCTR,MMU-4.75KCT-ND,MMU-4.75KDKR,MMU-4.75KCDKR,MMU-4.75KTR,MMU-4.75KTR-ND,MMU-4.75KCT,MMU-4.75KCCT,MMU-4.75KDKR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-4.75KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-4.75KCDKR-ND
Chip Resistor - Surface Mount MMU-4.75KCDKR-ND
4.75 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-4.75KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-4.75KCCT-ND
Chip Resistor - Surface Mount MMU-4.75KCCT-ND
4.75 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-4.75KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-4.75KCTR-ND
Chip Resistor - Surface Mount MMU-4.75KCTR-ND
4.75 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.3W 350V Resistor - 52-MMU01020C4751FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W 350V Resistor
52-MMU01020C4751FB300
0.3W 350V Resistor 52-MMU01020C4751FB300
MELF Resistors 0.3W 4.75Kohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C4751FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C4751FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.3W 4.75Kohms 1% 0102 MELF 350V 50ppm Product overview: MMU01020C4751FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C4751FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C4751FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C4751FB300
Resistors - Chip Resistor - Surface Mount MMU01020C4751FB300
RES SMD 4.75K OHM 1% 0.3W 0102

RES SMD 4.75K OHM 1% 0.3W 0102

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 979061-MMU01020C4751FB300 MMU-4.75KCDKR-ND 52-MMU01020C4751FB300 MMU01020C4751FB300
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.3W 350V Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 4750 ohms 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers