Manufacturer: Vishay
Win Source Part Number: 1078496-MMU01020C470
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.3W
Resistance (Ohms): 47
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0102
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Vishay MMU01020C4709FB300
47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 0.2W 47ohms 1% 0102 MELF 150V 50ppm Product overview: MMU01020C4709FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C4709FB30
RES SMD 47 OHM 1% 0.3W 0102
Surface Mount MELF Resistor, MMU 0102 Series, 47 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1078496-MMU01020C4709FB300 | 6786993 | 6786993P | 1688144 | MMU-47.0CTR-ND | 52-MMU01020C4709FB300 | MMU01020C4709FB300 | 98K7244 |
| Product Name | Chip Resistor - Surface Mount - MMU01020C4709FB300 | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | 0.2W 150V Resistor | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmu 0102 Series, 47 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | 47 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Power Rating | 0.3000 watts | 0.2000 watts | 0.3000 watts | 0.3000 watts |