Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMU01020C4708GB300

Description
Win Source Part Number: 1117830-MMU01020C470 8GB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±2% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1403-1,749-1403- 2,749-1403-6
Request a Quote Datasheet
Description
Win Source Part Number: 1117830-MMU01020C470 8GB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±2% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1403-1,749-1403- 2,749-1403-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1117830-MMU01020C4708GB300
Resistors - Chip Resistor - Surface Mount 1117830-MMU01020C4708GB300
Win Source Part Number: 1117830-MMU01020C470 8GB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMU - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±2% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1403-1,749-1403- 2,749-1403-6

Win Source Part Number: 1117830-MMU01020C4708GB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMU - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±2%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1403-1,749-1403-2,749-1403-6

Buy Now Datasheet
0.2W 150V Resistor - 52-MMU01020C4708GB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W 150V Resistor
52-MMU01020C4708GB300
0.2W 150V Resistor 52-MMU01020C4708GB300
MELF Resistors 0.2W 4.7ohms 2% 0102 MELF 150V 50ppm Product overview: MMU01020C4708GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C4708GB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.2W 4.7ohms 2% 0102 MELF 150V 50ppm Product overview: MMU01020C4708GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMU01020C4708GB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 667642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667642
Surface Mount Resistors 667642
Vishay MMU01020C4708GB300 Resistor

Vishay MMU01020C4708GB300 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 749-1403-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1403-2-ND
Chip Resistor - Surface Mount 749-1403-2-ND
4.7 Ohms ±2% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±2% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1403-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1403-1-ND
Chip Resistor - Surface Mount 749-1403-1-ND
4.7 Ohms ±2% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±2% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1403-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1403-6-ND
Chip Resistor - Surface Mount 749-1403-6-ND
4.7 Ohms ±2% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 Ohms ±2% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 4R7, 2%, 0.3W, 0102, Thin Film Rohs Compliant Vishay - 84AH7552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 2%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
84AH7552
Res, 4R7, 2%, 0.3W, 0102, Thin Film Rohs Compliant Vishay 84AH7552
RES, 4R7, 2%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

RES, 4R7, 2%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1117830-MMU01020C4708GB300 52-MMU01020C4708GB300 667642 749-1403-2-ND 84AH7552
Product Name Resistors - Chip Resistor - Surface Mount 0.2W 150V Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, 4R7, 2%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 2 +/- % 2 +/- % 0.0200 +/- % 2 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1879061-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers