Vishay MMU01020C4702FB300
47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 47K OHM 1% 0.3W 0102
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6786996 | 6786996P | MMU-47.0KCDKR-ND | MMU01020C4702FB300 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0102 | Surface Mount Technology (SMT / SMD); 0102 | MELF, 0102 | |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 47000 ohms | 47000 ohms | ||
| Power Rating | 0.2000 watts | 0.3000 watts | 0.3000 watts |