Vishay Precision Group Surface Mount Resistors MMU01020C4701FB300

Description
Vishay MMU01020C4701FB300
Request a Quote Datasheet
Description
Vishay MMU01020C4701FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6786987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786987
Surface Mount Resistors 6786987
Vishay MMU01020C4701FB300

Vishay MMU01020C4701FB300

Supplier's Site
Surface Mount Resistors - 6786987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786987P
Surface Mount Resistors 6786987P
Vishay MMU01020C4701FB300

Vishay MMU01020C4701FB300

Supplier's Site
Chip Resistor - Surface Mount - MMU-4.7KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-4.7KCDKR-ND
Chip Resistor - Surface Mount MMU-4.7KCDKR-ND
4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-4.7KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-4.7KCTR-ND
Chip Resistor - Surface Mount MMU-4.7KCTR-ND
4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-4.7KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-4.7KCCT-ND
Chip Resistor - Surface Mount MMU-4.7KCCT-ND
4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU01020C4701FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C4701FB300
Chip Resistor - Surface Mount MMU01020C4701FB300
RES SMD 4.7K OHM 1% 0.3W 0102

RES SMD 4.7K OHM 1% 0.3W 0102

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 4.7 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7241 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 4.7 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7241
Surface Mount Melf Resistor, Mmu 0102 Series, 4.7 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7241
Surface Mount MELF Resistor, MMU 0102 Series, 4.7 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 4.7 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6786987 6786987P MMU-4.7KCDKR-ND MMU01020C4701FB300 98K7241
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 4.7 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); 0102 MELF, 0102 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.2000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers