Vishay Precision Group Resistance Vishay MMU01020C4701FB300.

Description
Resistance:4.7kohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Description
Resistance:4.7kohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC9157 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC9157
Resistance Vishay 27AC9157
Resistance:4.7kohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Resistance:4.7kohm; Product Range:MMU 0102 Series; Voltage Rating:100V; Resistor Technology:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC9157
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 4700 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details