Vishay Precision Group Chip Resistor - Surface Mount MMU01020C4700FB300

Description
470 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
470 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 470 Ohms, a power rating of 200 mW, and a tolerance of 1%. This metal film resistor is RoHS compliant and is designed for applications requiring high reliability and stability, such as automotive, telecommunication, and medical equipment. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The resistor exhibits a temperature coefficient of ± 50 ppm/K, ensuring minimal drift over time. Its construction provides excellent pulse load capability and intrinsic sulfur resistance, making it suitable for demanding environments. The product is available in antistatic blister tape packaging, facilitating easy handling and integration into various electronic assemblies.

Datasheet Summary
Powered by GS/AI

The MMU 0102 Series Surface Mount MELF Resistor from Vishay features a resistance value of 470 Ohms, a power rating of 200 mW, and a tolerance of 1%. This metal film resistor is RoHS compliant and is designed for applications requiring high reliability and stability, such as automotive, telecommunication, and medical equipment. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 150 V. The resistor exhibits a temperature coefficient of ± 50 ppm/K, ensuring minimal drift over time. Its construction provides excellent pulse load capability and intrinsic sulfur resistance, making it suitable for demanding environments. The product is available in antistatic blister tape packaging, facilitating easy handling and integration into various electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMU-470CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-470CDKR-ND
Chip Resistor - Surface Mount MMU-470CDKR-ND
470 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-470CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-470CTR-ND
Chip Resistor - Surface Mount MMU-470CTR-ND
470 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMU-470CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMU-470CCT-ND
Chip Resistor - Surface Mount MMU-470CCT-ND
470 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 470 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7240 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 470 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7240
Surface Mount Melf Resistor, Mmu 0102 Series, 470 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7240
Surface Mount MELF Resistor, MMU 0102 Series, 470 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 470 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU01020C4700FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C4700FB300
Chip Resistor - Surface Mount MMU01020C4700FB300
RES SMD 470 OHM 1% 0.3W 0102

RES SMD 470 OHM 1% 0.3W 0102

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number MMU-470CDKR-ND 98K7240 MMU01020C4700FB300
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 470 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details