VISHAY INTERTECHNOLOGY, INC.
MMU01020C4641FB300 -- CHIP RESISTOR - SURFACE MOUNT
Vishay Intertechnology, Inc.
Chip Resistor - Surface Mount
MMU01020C4641FB300
Description
MMU 0102-50 1% BL 4K64
-
DigiKey
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
MMU 0102-50 1% BL 4K64
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
749-MMU01020C4641FB300DKR-ND |
MMU01020C4641FB300 |
|
Product Name
|
Chip Resistor - Surface Mount |
Resistors - Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
Automotive; General Use
|
|
|
Technology / Construction
|
Thin Film (Chip)
|
|
|
Mounting / Packaging
|
MELF, 0102
|
|
|
Tolerance
|
1 +/- %
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
33000 ohms
View Details
3 suppliers
Technology / Construction
Thin Film (Chip); Thin Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
0.0033 ohms
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0330 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details