Vishay Precision Group Surface Mount Resistors MMU01020C3909FB300

Description
Vishay MMU01020C3909FB300
Request a Quote Datasheet
Description
Vishay MMU01020C3909FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6786961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6786961
Surface Mount Resistors 6786961
Vishay MMU01020C3909FB300

Vishay MMU01020C3909FB300

Supplier's Site
Surface Mount Resistors - 1688142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688142
Surface Mount Resistors 1688142
Vishay MMU01020C3909FB300

Vishay MMU01020C3909FB300

Supplier's Site
Surface Mount Resistors - 1803870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803870
Surface Mount Resistors 1803870
Vishay MMU01020C3909FB300

Vishay MMU01020C3909FB300

Supplier's Site
Chip Resistor - Surface Mount - 749-MMU01020C3909FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3909FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C3909FB300CT-ND
39 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

39 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C3909FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3909FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C3909FB300DKR-ND
39 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

39 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C3909FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3909FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C3909FB300TR-ND
39 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

39 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 39 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7234 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 39 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7234
Surface Mount Melf Resistor, Mmu 0102 Series, 39 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7234
Surface Mount MELF Resistor, MMU 0102 Series, 39 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 39 ohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 39 Ohm, 200 Mw, 1%, Metal Film Vishay - 54R3427 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 39 Ohm, 200 Mw, 1%, Metal Film Vishay
54R3427
Surface Mount Melf Resistor, Mmu 0102 Series, 39 Ohm, 200 Mw, 1%, Metal Film Vishay 54R3427
Surface Mount MELF Resistor, MMU 0102 Series, 39 ohm, 200 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMU 0102 Series, 39 ohm, 200 mW, 1%, Metal Film

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMU01020C3909FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMU01020C3909FB300
Resistors - Chip Resistor - Surface Mount MMU01020C3909FB300
MMU 0102-50 1% BL 39R

MMU 0102-50 1% BL 39R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6786961 1688142 749-MMU01020C3909FB300CT-ND 98K7234 54R3427 MMU01020C3909FB300
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 39 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 39 Ohm, 200 Mw, 1%, Metal Film Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin film Thin film Thin Film (Chip) MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0102 Surface Mount Technology (SMT / SMD); Melf 0102 MELF, 0102 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) MELF, 0102
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers