Vishay Precision Group Chip Resistor - Surface Mount MMU01020C3901FB300

Description
3.9 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1428-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1428-6-ND
Chip Resistor - Surface Mount 749-1428-6-ND
3.9 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1428-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1428-1-ND
Chip Resistor - Surface Mount 749-1428-1-ND
3.9 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1428-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1428-2-ND
Chip Resistor - Surface Mount 749-1428-2-ND
3.9 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 3.9 Kohm, 200 Mw, 1%, Metal Film Vishay - 54R3425 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 3.9 Kohm, 200 Mw, 1%, Metal Film Vishay
54R3425
Surface Mount Melf Resistor, Mmu 0102 Series, 3.9 Kohm, 200 Mw, 1%, Metal Film Vishay 54R3425
Surface Mount MELF Resistor, MMU 0102 Series, 3.9 kohm, 200 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMU 0102 Series, 3.9 kohm, 200 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmu 0102 Series, 3.9 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay - 98K7231 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmu 0102 Series, 3.9 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay
98K7231
Surface Mount Melf Resistor, Mmu 0102 Series, 3.9 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay 98K7231
Surface Mount MELF Resistor, MMU 0102 Series, 3.9 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMU 0102 Series, 3.9 kohm, 200 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMU01020C3901FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMU01020C3901FB300
Chip Resistor - Surface Mount MMU01020C3901FB300
RES 3.9K OHM 1% 0.3W MELF 0102

RES 3.9K OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 749-1428-6-ND 54R3425 98K7231 MMU01020C3901FB300
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmu 0102 Series, 3.9 Kohm, 200 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mmu 0102 Series, 3.9 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0102 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details