Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount MMU01020C3321FB300

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327223-MMU01020C332 1FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 3.32 kOhms Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0102 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Other Part Number: 749-MMU01020C3321FB3 00CT,749-MMU01020C33 21FB300TR,749-MMU010 20C3321FB300DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327223-MMU01020C332 1FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 3.32 kOhms Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0102 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Other Part Number: 749-MMU01020C3321FB3 00CT,749-MMU01020C33 21FB300TR,749-MMU010 20C3321FB300DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327223-MMU01020C3321FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327223-MMU01020C3321FB300
Resistors - Chip Resistor - Surface Mount 1327223-MMU01020C3321FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327223-MMU01020C332 1FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Thin Film Number of Terminations: 2 Resistance: 3.32 kOhms Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0102 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0040 Other Part Number: 749-MMU01020C3321FB3 00CT,749-MMU01020C33 21FB300TR,749-MMU010 20C3321FB300DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327223-MMU01020C3321FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.32 kOhms
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0102
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0040
Other Part Number: 749-MMU01020C3321FB300CT,749-MMU01020C3321FB300TR,749-MMU01020C3321FB300DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C3321FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3321FB300DKR-ND
Chip Resistor - Surface Mount 749-MMU01020C3321FB300DKR-ND
3.32 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C3321FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3321FB300CT-ND
Chip Resistor - Surface Mount 749-MMU01020C3321FB300CT-ND
3.32 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMU01020C3321FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMU01020C3321FB300TR-ND
Chip Resistor - Surface Mount 749-MMU01020C3321FB300TR-ND
3.32 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.32 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 3K32, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay - 84AH7548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
84AH7548
Res, 3K32, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay 84AH7548
RES, 3K32, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

RES, 3K32, 1%, 0.3W, 0102, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1327223-MMU01020C3321FB300 749-MMU01020C3321FB300DKR-ND 84AH7548
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K32, 1%, 0.3W, 0102, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers